NSI Industries LLC Individual Cable Tubing TWHS-312

Description
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 200 FT 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 200 FT 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - TWHS-312 - NSI Industries LLC
Huntersville, NC, USA
Individual Cable Tubing
TWHS-312
Individual Cable Tubing TWHS-312
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 200 FT 0.312 INCH MIN. EXPANDED DIAMETER 0.156 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 200 FT
  • 0.312 INCH MIN. EXPANDED DIAMETER
  • 0.156 INCH MAX. RECOVERED DIAMETER
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • EASY-SPLICE[TM] BRAND
  • APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
  • TWHS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Tubing
Product Number TWHS-312
Product Name Individual Cable Tubing
Type Plastic; Electrical
Material Polyolefin
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ PVC Tubing - B105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Polyethylene Tubing & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details