NSI Industries LLC Individual Cable Tubing TWHS-250

Description
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 500 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
Datasheet
Description
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 500 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - TWHS-250 - NSI Industries LLC
Huntersville, NC, USA
Individual Cable Tubing
TWHS-250
Individual Cable Tubing TWHS-250
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 500 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 500 FT
  • 0.25 INCH MIN. EXPANDED DIAMETER
  • 0.125 INCH MAX. RECOVERED DIAMETER
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • EASY-SPLICE[TM] BRAND
  • APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
  • TWHS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Tubing
Product Number TWHS-250
Product Name Individual Cable Tubing
Type Plastic; Electrical
Material Polyolefin
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Nylon
Shape Round
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Plastic Tubes - 2737136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details