- Trained on our vast library of engineering resources.

NSI Industries LLC Individual Cable Tubing TWHS-1500-48

Description
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - TWHS-1500-48 - NSI Industries LLC
Huntersville, NC, USA
Individual Cable Tubing
TWHS-1500-48
Individual Cable Tubing TWHS-1500-48
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 48 INCH
  • 1.5 INCH MIN. EXPANDED DIAMETER
  • 0.75 INCH MAX. RECOVERED DIAMETER
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 0.04 INCH THICKNESS
  • 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • EASY-SPLICE[TM] BRAND
  • APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
  • TWHS MODEL
Datasheet
Individual Cable Tubing - TWHS-1500-48 - NSI Industries LLC
Huntersville, NC, USA
Individual Cable Tubing
TWHS-1500-48
Individual Cable Tubing TWHS-1500-48
HEAT TYPE POLYOLEFIN MATERIAL BLACK COLOR 48 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER UL APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS 125 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE EASY-SPLICE[TM] BRAND APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING TWHS MODEL
  • HEAT TYPE
  • POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 48 INCH
  • 1.5 INCH MIN. EXPANDED DIAMETER
  • 0.75 INCH MAX. RECOVERED DIAMETER
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 0.04 INCH THICKNESS
  • 125 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • EASY-SPLICE[TM] BRAND
  • APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
  • TWHS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Tubing
Product Number TWHS-1500-48
Product Name Individual Cable Tubing
Type Plastic; Electrical
Material Polyolefin
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Brimlon™ PTFE Fluoropolymer Tubing, Thin Wall PTFE - BTW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
K050 Series 3/4 in. Nominal ID and 1 in. Nominal OD Clear PVC Tubing|Master File - K050-1216X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Features Coiled
View Details
Standard Sizes and Made to Order Tubing - Inconel® 625 - High Performance Alloys, Inc.
Specs
Type Metal
Material Nickel Alloy
Temper Annealed
View Details