HEAT TYPE
POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
0.187 INCH MIN. EXPANDED DIAMETER
0.093 INCH MAX. RECOVERED DIAMETER
UL APPROVAL
600 V VOLTAGE RATING
0.02 INCH THICKNESS
125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
EASY-SPLICE[TM] BRAND
APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
TWHS MODEL
NSI Industries LLC
Done
Datasheet
Description
HEAT TYPE
POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
0.187 INCH MIN. EXPANDED DIAMETER
0.093 INCH MAX. RECOVERED DIAMETER
UL APPROVAL
600 V VOLTAGE RATING
0.02 INCH THICKNESS
125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
EASY-SPLICE[TM] BRAND
APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
TWHS MODEL
HEAT TYPE
POLYOLEFIN MATERIAL
BLACK COLOR
6 INCH
0.187 INCH MIN. EXPANDED DIAMETER
0.093 INCH MAX. RECOVERED DIAMETER
UL APPROVAL
600 V VOLTAGE RATING
0.02 INCH THICKNESS
125 DEG C TEMPERATURE RATING
2:1 SHRINK RATIO
THIN WALL TYPE
EASY-SPLICE[TM] BRAND
APPLICATION ELECTRICAL INSULATION, WIRE HARNESS BUNDLING, WIRE JACKET MARKING, COLOR CODING
TWHS MODEL