RECOM Power, Inc. DC DC Converters RSO-2415S/H2

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2030-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2030-5-ND
DC DC Converters 945-2030-5-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 0.067A; Power Supply Approvals Recom Power - 64X0087 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 0.067A; Power Supply Approvals Recom Power
64X0087
Dc-Dc Converter, Medical, 15V, 0.067A; Power Supply Approvals Recom Power 64X0087
DC-DC CONVERTER, MEDICAL, 15V, 0.067A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 0.067A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2030-5-ND 64X0087
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 0.067A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-480-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details