RECOM Power, Inc. DC DC Converters RSO-2412S

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1333-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1333-ND
DC DC Converters 945-1333-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power - 64X0074 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power
64X0074
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power 64X0074
DC-DC CONVERTER, MEDICAL, 12V, 0.083A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.083A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RSO-2412S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RSO-2412S
Power Supplies - Board Mount - DC DC Converters RSO-2412S
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1333-ND 64X0074 RSO-2412S
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR55-90T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details