Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
CUI INC.
PSK-150-12 -- POWER SUPPLY, AC-DC, 12V, 12.5A ROHS COMPLIANT CUI
CUI Inc.
Power Supply, Ac-Dc, 12V, 12.5A Rohs Compliant Cui
PSK-150-12
Description
POWER SUPPLY, AC-DC, 12V, 12.5A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
POWER SUPPLY, AC-DC, 12V, 12.5A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 12.5A Rohs Compliant Cui
26AK5760
Power Supply, Ac-Dc, 12V, 12.5A Rohs Compliant Cui
26AK5760
POWER SUPPLY, AC-DC, 12V, 12.5A ROHS COMPLIANT: YES
POWER SUPPLY, AC-DC, 12V, 12.5A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
26AK5760
Product Name
Power Supply, Ac-Dc, 12V, 12.5A Rohs Compliant Cui
Type
DC Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W
Power Supply
Specs
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
Placid Industries
PS-12-M Open Power Supply
PS-12-M
Specs
Type
DC Power Supply
Form Factor
Open Frame
DC Output Voltage
12.0 volts
View Details
Beckhoff Automation LLC
KL9560 | Power supply unit terminal 24 V DC/24 V DC, 0.1 A
View Details
TDK-Lambda Europe GmbH
1600-3500W 1U Hot Swap Front End Power supply
HFE3500-24/FSE
Specs
Type
DC Power Supply
Operating Temperature
-10 to 70 C (14 to 158 F)
DC Output Voltage
24.0 volts
View Details
2
suppliers