CUI Inc. Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Cui PSK-10D-5-T

Description
POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES
Description
POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The CUI PSK-10D series AC-DC power supply provides an output voltage of 5V and a maximum output current of 2A, making it suitable for various applications requiring reliable power. It features a wide input voltage range of 85 to 305 Vac and operates efficiently within a temperature range of -40 to +85°C. The power supply is designed with multiple protections, including over voltage, over current, and short circuit protections, ensuring safe operation. This model is compliant with several safety standards, including IEC 62368, EN 61558, and EN 60335, and meets Class B emissions requirements. The efficiency rating is approximately 79% at a nominal input of 230 Vac. The device is RoHS compliant and has a mean time between failures (MTBF) of 3,200,000 hours, indicating a high level of reliability. The PSK-10D series is available in various mounting styles, including board mount, chassis mount, and DIN-rail mount, providing flexibility for integration into different systems.

Datasheet Summary
Powered by GS/AI

The CUI PSK-10D series AC-DC power supply provides an output voltage of 5V and a maximum output current of 2A, making it suitable for various applications requiring reliable power. It features a wide input voltage range of 85 to 305 Vac and operates efficiently within a temperature range of -40 to +85°C. The power supply is designed with multiple protections, including over voltage, over current, and short circuit protections, ensuring safe operation. This model is compliant with several safety standards, including IEC 62368, EN 61558, and EN 60335, and meets Class B emissions requirements. The efficiency rating is approximately 79% at a nominal input of 230 Vac. The device is RoHS compliant and has a mean time between failures (MTBF) of 3,200,000 hours, indicating a high level of reliability. The PSK-10D series is available in various mounting styles, including board mount, chassis mount, and DIN-rail mount, providing flexibility for integration into different systems.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Cui - 37AJ0583 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Cui
37AJ0583
Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Cui 37AJ0583
POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 37AJ0583
Product Name Power Supply, Ac-Dc, 5V, 1A Rohs Compliant Cui
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026020 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details