The CUI PSK-15D series AC-DC power supply provides an output voltage of 5V and a maximum output current of 3A, delivering a total output power of 15W. It features a wide input voltage range of 85 to 305 Vac and operates effectively in a temperature range of -40 to +85 °C. The power supply is compliant with multiple safety standards, including IEC 62368, IEC 61558, and IEC 60335, and is designed to meet the medical safety standard IEC 60601 with 2xMOPP isolation. This model includes essential protection features such as over voltage, over current, and short circuit protections, ensuring reliable operation. The efficiency rating is approximately 85%, with a ripple and noise specification of 120 mVp-p. The unit is RoHS compliant and has a mean time between failures (MTBF) of 3,200,000 hours, indicating a high level of reliability. The dimensions for the board mount version are 47.60 x 26.80 x 23.50 mm, and it is suitable for various applications, including those requiring natural air cooling.
POWER SUPPLY, AC-DC, 5V, 3A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 37AJ0599 |
| Product Name | Power Supply, Ac-Dc, 5V, 3A Rohs Compliant Cui |
| Type | DC Power Supply |