CUI Inc. Power Supply, Ac-Dc, 3.3V, 4A Rohs Compliant Cui PSK-15D-3-DIN

Description
POWER SUPPLY, AC-DC, 3.3V, 4A ROHS COMPLIANT: YES
Description
POWER SUPPLY, AC-DC, 3.3V, 4A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The CUI PSK-15D power supply provides an output voltage of 3.3V with a maximum output current of 4A, delivering a total output power of 13.2W. It features a wide input voltage range of 85 to 305 Vac and operates efficiently across a temperature range of -40 to +85°C. The power supply is compliant with safety standards including IEC 62368, IEC 61558, and IEC 60335, and is designed to meet the medical safety standard IEC 60601 with 2xMOPP isolation. This model includes essential protection features such as over voltage, over current, and short circuit protections, ensuring reliable operation. The efficiency is rated at approximately 82%, with a ripple and noise specification of 120 mVp-p. The unit is RoHS compliant and has a mean time between failures (MTBF) of 3,200,000 hours, indicating a robust design suitable for various applications. The dimensions for the board mount version are 47.60 x 26.80 x 23.50 mm, and it is constructed from flame-retardant and heat-resistant materials. This power supply is suitable for applications requiring a compact and reliable AC-DC conversion solution.

Datasheet Summary
Powered by GS/AI

The CUI PSK-15D power supply provides an output voltage of 3.3V with a maximum output current of 4A, delivering a total output power of 13.2W. It features a wide input voltage range of 85 to 305 Vac and operates efficiently across a temperature range of -40 to +85°C. The power supply is compliant with safety standards including IEC 62368, IEC 61558, and IEC 60335, and is designed to meet the medical safety standard IEC 60601 with 2xMOPP isolation. This model includes essential protection features such as over voltage, over current, and short circuit protections, ensuring reliable operation. The efficiency is rated at approximately 82%, with a ripple and noise specification of 120 mVp-p. The unit is RoHS compliant and has a mean time between failures (MTBF) of 3,200,000 hours, indicating a robust design suitable for various applications. The dimensions for the board mount version are 47.60 x 26.80 x 23.50 mm, and it is constructed from flame-retardant and heat-resistant materials. This power supply is suitable for applications requiring a compact and reliable AC-DC conversion solution.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3.3V, 4A Rohs Compliant Cui - 37AJ0597 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 4A Rohs Compliant Cui
37AJ0597
Power Supply, Ac-Dc, 3.3V, 4A Rohs Compliant Cui 37AJ0597
POWER SUPPLY, AC-DC, 3.3V, 4A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 3.3V, 4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 37AJ0597
Product Name Power Supply, Ac-Dc, 3.3V, 4A Rohs Compliant Cui
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details