Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-12V 40W | |
| DC DC CONVERTER +/-12V 60W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER +/-15V 40W | |
| DC DC CONVERTER +/-15V 60W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 20W | |
| DC DC CONVERTER +/-5V 6W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER 0-60V 3000W | |
| DC DC CONVERTER 11.7V 234W | |
| DC DC CONVERTER 11.85V 391W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 16W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 240W | |
| DC DC CONVERTER 12V 25W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 3W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 600W | |
| DC DC CONVERTER 12V 6W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 12V 96W | |
| DC DC CONVERTER 15V 101W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 3W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 15W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 25W | |
| DC DC CONVERTER 24V 300W | |
| DC DC CONVERTER 24V 3W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 600W | |
| DC DC CONVERTER 24V 6W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 28V 300W | |
| DC DC CONVERTER 28V 600W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 2.3W | |
| DC DC CONVERTER 3.4V 10W | |
| DC DC CONVERTER 3.4V 15W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 300W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 48V 600W | |
| DC DC CONVERTER 5.1V 15W | |
| DC DC CONVERTER 5.1V 31W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 25W | |
| DC DC CONVERTER 5V 30W | |
| DC DC CONVERTER 5V 3W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 6W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER | |
| DC/DC CONVERTER | |
| DC/DC MODULE 20W,I/P:8.5-160VDCO | |
| LED DRVR CC BUCK 3-52V 1.05A | |
| LED DRVR CC BUCK 3-52V 350MA | |
| LED DRVR CC BUCK 3-52V 700MA | |
| LED SUPPLY CC BUCK 2-35V 300MA | |
| LED SUPPLY CC BUCK 2-35V 350MA | |
| LED SUPPLY CC BUCK 2-35V 500MA | |
| LED SUPPLY CC BUCK 2-35V 600MA | |
| LED SUPPLY CC BUCK 2-35V 700MA |
| << Prev | Next >> |