Acme Chip Technology Co., Limited Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 27 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 80 85
Product Name Notes
18.5V INPUT PWM/VFM STEP-DOWN DC
60V INPUT / 80V ABSOLUTE MAXIMUM
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 500MW
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 500MW
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 500MW
DC DC CONVERTER 6V 1W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W

<< Prev Next >>