Acme Chip Technology Co., Limited Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 9V 2W |
| << Prev | Next >> |