Vektek, LLC Swing Clamp, S/A Bottom Flange/Mnfld.str 15-2105-01-S

Description
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design. Can be manifold face sealed or fittings may be used in the top and bottom ports (SAE 2). Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
Datasheet
Description
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design. Can be manifold face sealed or fittings may be used in the top and bottom ports (SAE 2). Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamp, S/A Bottom Flange/Mnfld.str - 15-2105-01-S - Vektek, LLC
Emporia, KS, USA
Swing Clamp, S/A Bottom Flange/Mnfld.str
15-2105-01-S
Swing Clamp, S/A Bottom Flange/Mnfld.str 15-2105-01-S
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design. Can be manifold face sealed or fittings may be used in the top and bottom ports (SAE 2). Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
  • Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that.
  • Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design.
  • Can be manifold face sealed or fittings may be used in the top and bottom ports (SAE 2).
  • Standard Arm Clocking feature uses standard Vektek Arms.
  • Arms sold separately.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 15-2105-01-S
Product Name Swing Clamp, S/A Bottom Flange/Mnfld.str
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Toe Clamps - 68732 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4000 lbs (1814 kg)
View Details
Tapped-radius Clamp Assemblies, A Type - BJ156-A T - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw
Material Steel
View Details
Clamping module - EV-20/180-5 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details