Vektek, LLC Pneumatic Swing Clamp Bottom Flange 2 LH P1-5207-00

Description
Standard Features Arms swing 90°. Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own. Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation. Swing clamp bodies are wrought aluminum alloy with PHC™ (Pneumatic Hardcoat) coating on all external and internal surfaces. This gives the clamps extended life. Plungers are carbon steel with hard chrome plating and hardened alloy steel bushings. All dynamic seals are internally lubricated and made from a specially compounded elastomer to promote smooth break away and low operational drag. All models are available in straight pull and left or right swings. Magnetic pistons are standard on all models, allowing you to use position-indicating sensors. Position sensors mount within the clamp's space envelope so switch usage doesn't encroach on the clamp's mounting envelope. Position sensors have an LED indicator to reduce set-up time. All swing clamps have internal orifices to prevent cam damage caused from over accelerating the clamp. VektorAir™ clamps are double acting to reduce mounting envelope and prevent non-return and slow return problems inherent with single acting clamps. To determine whether a straight pull, left or right swing should be specified, imagine viewing the arm from above during the clamping. Arms moving clockwise are right hand swings, counter-clockwise are left hand swings.
Datasheet
Description
Standard Features Arms swing 90°. Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own. Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation. Swing clamp bodies are wrought aluminum alloy with PHC™ (Pneumatic Hardcoat) coating on all external and internal surfaces. This gives the clamps extended life. Plungers are carbon steel with hard chrome plating and hardened alloy steel bushings. All dynamic seals are internally lubricated and made from a specially compounded elastomer to promote smooth break away and low operational drag. All models are available in straight pull and left or right swings. Magnetic pistons are standard on all models, allowing you to use position-indicating sensors. Position sensors mount within the clamp's space envelope so switch usage doesn't encroach on the clamp's mounting envelope. Position sensors have an LED indicator to reduce set-up time. All swing clamps have internal orifices to prevent cam damage caused from over accelerating the clamp. VektorAir™ clamps are double acting to reduce mounting envelope and prevent non-return and slow return problems inherent with single acting clamps. To determine whether a straight pull, left or right swing should be specified, imagine viewing the arm from above during the clamping. Arms moving clockwise are right hand swings, counter-clockwise are left hand swings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Swing Clamp Bottom Flange 2 LH - P1-5207-00 - Vektek, LLC
Emporia, KS, USA
Pneumatic Swing Clamp Bottom Flange 2 LH
P1-5207-00
Pneumatic Swing Clamp Bottom Flange 2 LH P1-5207-00
Standard Features Arms swing 90°. Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own. Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation. Swing clamp bodies are wrought aluminum alloy with PHC™ (Pneumatic Hardcoat) coating on all external and internal surfaces. This gives the clamps extended life. Plungers are carbon steel with hard chrome plating and hardened alloy steel bushings. All dynamic seals are internally lubricated and made from a specially compounded elastomer to promote smooth break away and low operational drag. All models are available in straight pull and left or right swings. Magnetic pistons are standard on all models, allowing you to use position-indicating sensors. Position sensors mount within the clamp's space envelope so switch usage doesn't encroach on the clamp's mounting envelope. Position sensors have an LED indicator to reduce set-up time. All swing clamps have internal orifices to prevent cam damage caused from over accelerating the clamp. VektorAir™ clamps are double acting to reduce mounting envelope and prevent non-return and slow return problems inherent with single acting clamps. To determine whether a straight pull, left or right swing should be specified, imagine viewing the arm from above during the clamping. Arms moving clockwise are right hand swings, counter-clockwise are left hand swings.

Standard Features

  • Arms swing 90°.
  • Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own.
  • Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation.
  • Swing clamp bodies are wrought aluminum alloy with PHC™ (Pneumatic Hardcoat) coating on all external and internal surfaces. This gives the clamps extended life.
  • Plungers are carbon steel with hard chrome plating and hardened alloy steel bushings.
  • All dynamic seals are internally lubricated and made from a specially compounded elastomer to promote smooth break away and low operational drag.
  • All models are available in straight pull and left or right swings.
  • Magnetic pistons are standard on all models, allowing you to use position-indicating sensors.
  • Position sensors mount within the clamp's space envelope so switch usage doesn't encroach on the clamp's mounting envelope.
  • Position sensors have an LED indicator to reduce set-up time.
  • All swing clamps have internal orifices to prevent cam damage caused from over accelerating the clamp.
  • VektorAir™ clamps are double acting to reduce mounting envelope and prevent non-return and slow return problems inherent with single acting clamps.
  • To determine whether a straight pull, left or right swing should be specified, imagine viewing the arm from above during the clamping. Arms moving clockwise are right hand swings, counter-clockwise are left hand swings.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number P1-5207-00
Product Name Pneumatic Swing Clamp Bottom Flange 2 LH
Application Metalworking; Machine Shop; ToolMounting
Actuation Pneumatic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details
Clamping unit - KEC-16-S - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details