Vektek, LLC Cyl, Hollow Rod, 53.2 KN, DA 42-0220-02

Description
Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single Acting breather line installation) Pistons are retained by a specially designed end cap which reduces Spring stresses allowing them to run longer and require less maintenance.
Datasheet
Description
Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single Acting breather line installation) Pistons are retained by a specially designed end cap which reduces Spring stresses allowing them to run longer and require less maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyl, Hollow Rod, 53.2 KN, DA - 42-0220-02 - Vektek, LLC
Emporia, KS, USA
Cyl, Hollow Rod, 53.2 KN, DA
42-0220-02
Cyl, Hollow Rod, 53.2 KN, DA 42-0220-02
Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single Acting breather line installation) Pistons are retained by a specially designed end cap which reduces Spring stresses allowing them to run longer and require less maintenance.

Bolt size threads in piston ends allow the use of standard bolts or threaded rods for remote actuators.

Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips and coolants from drawing past wipers. (Double Acting unclamp port or for Single Acting breather line installation)

Pistons are retained by a specially designed end cap which reduces Spring stresses allowing them to run longer and require less maintenance.

Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 42-0220-02
Product Name Cyl, Hollow Rod, 53.2 KN, DA
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Taper Nose Straps - 47127 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Socket Set Swivel Pad Clamps - Steel and Delrin® Pads - NSC338 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
Clamping module - EV-25-4 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Clamping Base - MVCM150CB - Imao-Fixtureworks
Specs
Material Steel
Clamping Width 5.75 inch (146 mm)
View Details