Vektek, LLC TuffCam™ Swing Clamp S/A RH #1100 14-1109-01-R

Description
Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static. Fluorocarbon wipers are standard for improved coolant compatibility. Tungsten-Carbide cam followers for strength and wear. Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps. TuffCam™ clocking feature uses standard Vektek arm. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. External bottom porting available.
Description
Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static. Fluorocarbon wipers are standard for improved coolant compatibility. Tungsten-Carbide cam followers for strength and wear. Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps. TuffCam™ clocking feature uses standard Vektek arm. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. External bottom porting available.

Suppliers

Company
Product
Description
Supplier Links
TuffCam™ Swing Clamp S/A RH #1100 - 14-1109-01-R - Vektek, LLC
Emporia, KS, USA
TuffCam™ Swing Clamp S/A RH #1100
14-1109-01-R
TuffCam™ Swing Clamp S/A RH #1100 14-1109-01-R
Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static. Fluorocarbon wipers are standard for improved coolant compatibility. Tungsten-Carbide cam followers for strength and wear. Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps. TuffCam™ clocking feature uses standard Vektek arm. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. External bottom porting available.
  • Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure.
  • Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static.
  • Fluorocarbon wipers are standard for improved coolant compatibility.
  • Tungsten-Carbide cam followers for strength and wear.
  • Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps.
  • TuffCam™ clocking feature uses standard Vektek arm.
  • Bury deeply in fixtures to reduce overall installed height and simplify design.
  • Arms sold separately.
  • External bottom porting available.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 14-1109-01-R
Product Name TuffCam™ Swing Clamp S/A RH #1100
Application HeavyDuty; Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Straps - 36915 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details
Od Holding Clamp - CP120 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Aluminum; Steel
Capacity / Jaw Opening 0.7480 to 0.9055 inch (19 to 23 mm)
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details
Clamping cartridge - KP-6-180 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details