Vektek, LLC Link Clamp, DA, 2 KN 41-6620-40

Description
Single and Double Acting Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Pivot pins are corrosion resistant and heat treated. Manifold Mounted or standard plumbed using G1/4 or G1/8 S-Series fittings (face seal 39-0510-25 included). Levers sold separately.
Datasheet
Description
Single and Double Acting Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Pivot pins are corrosion resistant and heat treated. Manifold Mounted or standard plumbed using G1/4 or G1/8 S-Series fittings (face seal 39-0510-25 included). Levers sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Link Clamp, DA, 2 KN - 41-6620-40 - Vektek, LLC
Emporia, KS, USA
Link Clamp, DA, 2 KN
41-6620-40
Link Clamp, DA, 2 KN 41-6620-40
Single and Double Acting Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Pivot pins are corrosion resistant and heat treated. Manifold Mounted or standard plumbed using G1/4 or G1/8 S-Series fittings (face seal 39-0510-25 included). Levers sold separately.

Single and Double Acting

  • Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure.
  • Single piece body/pivot design for accuracy and long life.
  • Link clamps clear large obstructions better than other types of clamps.
  • Pivot pins are corrosion resistant and heat treated.
  • Manifold Mounted or standard plumbed using G1/4 or G1/8 S-Series fittings (face seal 39-0510-25 included).
  • Levers sold separately.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 41-6620-40
Product Name Link Clamp, DA, 2 KN
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Lever; Piston
Unlock Full Specs
to access all available technical data

Similar Products

Thrust Clamp - QLRC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
Clamping cartridge - KP-20-1400 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Micro™ Adjustable Clamps - 68662 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4001 lbs (1815 kg)
View Details