Vektek, LLC TuffCam™ Swing Clamp D/A RH #2600 14-1213-01-R

Description
Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static. Fluorocarbon wipers are standard for improved coolant compatibility. Tungsten-Carbide cam followers for strength and wear. Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps. TuffCam™ clocking feature uses standard Vektek arm. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. External bottom porting available.
Description
Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static. Fluorocarbon wipers are standard for improved coolant compatibility. Tungsten-Carbide cam followers for strength and wear. Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps. TuffCam™ clocking feature uses standard Vektek arm. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. External bottom porting available.

Suppliers

Company
Product
Description
Supplier Links
TuffCam™ Swing Clamp D/A RH #2600 - 14-1213-01-R - Vektek, LLC
Emporia, KS, USA
TuffCam™ Swing Clamp D/A RH #2600
14-1213-01-R
TuffCam™ Swing Clamp D/A RH #2600 14-1213-01-R
Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static. Fluorocarbon wipers are standard for improved coolant compatibility. Tungsten-Carbide cam followers for strength and wear. Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps. TuffCam™ clocking feature uses standard Vektek arm. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. External bottom porting available.
  • Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure.
  • Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static.
  • Fluorocarbon wipers are standard for improved coolant compatibility.
  • Tungsten-Carbide cam followers for strength and wear.
  • Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps.
  • TuffCam™ clocking feature uses standard Vektek arm.
  • Bury deeply in fixtures to reduce overall installed height and simplify design.
  • Arms sold separately.
  • External bottom porting available.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 14-1213-01-R
Product Name TuffCam™ Swing Clamp D/A RH #2600
Application HeavyDuty; Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Small Toe Clamps - 46971 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp type Toe Clamp
View Details
Pair Of Clamp - MVAC-CS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Clamping Width 1.18 to 1.38 inch (30 to 35 mm)
View Details
Socket Set Swivel Pad Clamps - Steel and Delrin® Pads - SC345 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details