Vektek, LLC Hollow Rod Cyl, D/A #11700 1/2 20-2220-05

Description
Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added for the ports only, not the entire body. Easily used to add hydraulics to existing strap clamps or pull against "C" washers. Double acting models push and pull with equal force because both sides of the piston have identical areas.
Datasheet
Description
Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added for the ports only, not the entire body. Easily used to add hydraulics to existing strap clamps or pull against "C" washers. Double acting models push and pull with equal force because both sides of the piston have identical areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hollow Rod Cyl, D/A #11700  1/2 - 20-2220-05 - Vektek, LLC
Emporia, KS, USA
Hollow Rod Cyl, D/A #11700 1/2
20-2220-05
Hollow Rod Cyl, D/A #11700 1/2 20-2220-05
Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added for the ports only, not the entire body. Easily used to add hydraulics to existing strap clamps or pull against "C" washers. Double acting models push and pull with equal force because both sides of the piston have identical areas.
  • Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure.
  • Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms.
  • Keyhole shaped bodies make maximum use of space, sized to piston diameter with additional bulk added for the ports only, not the entire body.
  • Easily used to add hydraulics to existing strap clamps or pull against "C" washers.
  • Double acting models push and pull with equal force because both sides of the piston have identical areas.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 20-2220-05
Product Name Hollow Rod Cyl, D/A #11700 1/2
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Retractable Clamp (Mini) With Cam Handle - QLRE - Imao-Fixtureworks
Specs
Clamping Mechanism Lever
Material Steel
Load Limit 157 to 247 lbs (71.37 to 112 kg)
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
Coarse Pitch Steel Heel Straps - 46815 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Clamping unit - DADL-EL-Q11-20 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details