Vektek, LLC Swing Clamp, D/A Top Flange./Mnfld. RH 15-0618-00-R

Description
Easy to use, just bolt in place and plumb or use the easy to make manifold pattern to eliminate external plumbing. Can be either Manifold Mounted or standard plumbed using standard SAE fittings. Single piece body and mounting give a rigid installation, no threads to rock around or additional mounting hardware to buy. Fitting 30-8711-20 adapter assembly included and shipped with the clamp. Plugs are also included and shipped. Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
Datasheet
Description
Easy to use, just bolt in place and plumb or use the easy to make manifold pattern to eliminate external plumbing. Can be either Manifold Mounted or standard plumbed using standard SAE fittings. Single piece body and mounting give a rigid installation, no threads to rock around or additional mounting hardware to buy. Fitting 30-8711-20 adapter assembly included and shipped with the clamp. Plugs are also included and shipped. Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamp, D/A Top Flange./Mnfld. RH - 15-0618-00-R - Vektek, LLC
Emporia, KS, USA
Swing Clamp, D/A Top Flange./Mnfld. RH
15-0618-00-R
Swing Clamp, D/A Top Flange./Mnfld. RH 15-0618-00-R
Easy to use, just bolt in place and plumb or use the easy to make manifold pattern to eliminate external plumbing. Can be either Manifold Mounted or standard plumbed using standard SAE fittings. Single piece body and mounting give a rigid installation, no threads to rock around or additional mounting hardware to buy. Fitting 30-8711-20 adapter assembly included and shipped with the clamp. Plugs are also included and shipped. Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
  • Easy to use, just bolt in place and plumb or use the easy to make manifold pattern to eliminate external plumbing.
  • Can be either Manifold Mounted or standard plumbed using standard SAE fittings.
  • Single piece body and mounting give a rigid installation, no threads to rock around or additional mounting hardware to buy.
  • Fitting 30-8711-20 adapter assembly included and shipped with the clamp. Plugs are also included and shipped.
  • Standard Arm Clocking feature uses standard Vektek Arms.
  • Arms sold separately.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 15-0618-00-R
Product Name Swing Clamp, D/A Top Flange./Mnfld. RH
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
ID Expansion Clamps - 68411 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10000 lbs (4535 kg)
View Details
Spiral Cam Clamp - CP135-L - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details
Clamping unit - KEC-16-S - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details