Vektek, LLC Part Crowder,2200 15-9108-00

Description
Use fewer components to secure parts. Crowding and clamping pressure applied at the exact same point on parts. Spring contact force. Hydraulic holding force. Select from 3 cylinder capacities; 550 lbs., 980 lbs., and 2200 lbs. Flexible plumbing options accommodate either Manifold Mounting or SAE. BHC™ (Black Hard Coat) finish.
Datasheet
Description
Use fewer components to secure parts. Crowding and clamping pressure applied at the exact same point on parts. Spring contact force. Hydraulic holding force. Select from 3 cylinder capacities; 550 lbs., 980 lbs., and 2200 lbs. Flexible plumbing options accommodate either Manifold Mounting or SAE. BHC™ (Black Hard Coat) finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part Crowder,2200 - 15-9108-00 - Vektek, LLC
Emporia, KS, USA
Part Crowder,2200
15-9108-00
Part Crowder,2200 15-9108-00
Use fewer components to secure parts. Crowding and clamping pressure applied at the exact same point on parts. Spring contact force. Hydraulic holding force. Select from 3 cylinder capacities; 550 lbs., 980 lbs., and 2200 lbs. Flexible plumbing options accommodate either Manifold Mounting or SAE. BHC™ (Black Hard Coat) finish.
  • Use fewer components to secure parts.
  • Crowding and clamping pressure applied at the exact same point on parts.
  • Spring contact force.
  • Hydraulic holding force.
  • Select from 3 cylinder capacities; 550 lbs., 980 lbs., and 2200 lbs.
  • Flexible plumbing options accommodate either Manifold Mounting or SAE.
  • BHC™ (Black Hard Coat) finish.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 15-9108-00
Product Name Part Crowder,2200
Application Metalworking; Machine Shop; ToolMounting
Unlock Full Specs
to access all available technical data

Similar Products

Hold Down Clamp - KPHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.7874 inch (20 mm)
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details
Micro™ Knife Edge Clamps - 68841 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 4001 lbs (1815 kg)
View Details
Clamping module - EV-63-5 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details