P1-5110-00 -- PNEUMATIC SWING CLAMP TOP FLNG 1 1/8 RH
Vektek, LLCPneumatic Swing Clamp Top Flng 1 1/8 RHP1-5110-00
Description
Standard Features
Arms swing 90°.
Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own.
Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation.
Swing clamp bodies are wrought aluminum alloy with PHC™ (Pneumatic Hardcoat) coating on all external and internal surfaces. This gives the clamps extended life.
Plungers are carbon steel with hard chrome plating and hardened alloy steel bushings.
All dynamic seals are internally lubricated and made from a specially compounded elastomer to promote smooth break away and low operational drag.
All models are available in straight pull and left or right swings.
Magnetic pistons are standard on all models, allowing you to use position-indicating sensors.
Position sensors mount within the clamp's space envelope so switch usage doesn't encroach on the clamp's mounting envelope.
Position sensors have an LED indicator to reduce set-up time.
All swing clamps have internal orifices to prevent cam damage caused from over accelerating the clamp.
VektorAir™ clamps are double acting to reduce mounting envelope and prevent non-return and slow return problems inherent with single acting clamps.
To determine whether a straight pull, left or right swing should be specified, imagine viewing the arm from above during the clamping. Arms moving clockwise are right hand swings, counter-clockwise are left hand swings.
Vektek, LLC
Done
Datasheet
Description
Standard Features
Arms swing 90°.
Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own.
Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation.
Swing clamp bodies are wrought aluminum alloy with PHC™ (Pneumatic Hardcoat) coating on all external and internal surfaces. This gives the clamps extended life.
Plungers are carbon steel with hard chrome plating and hardened alloy steel bushings.
All dynamic seals are internally lubricated and made from a specially compounded elastomer to promote smooth break away and low operational drag.
All models are available in straight pull and left or right swings.
Magnetic pistons are standard on all models, allowing you to use position-indicating sensors.
Position sensors mount within the clamp's space envelope so switch usage doesn't encroach on the clamp's mounting envelope.
Position sensors have an LED indicator to reduce set-up time.
All swing clamps have internal orifices to prevent cam damage caused from over accelerating the clamp.
VektorAir™ clamps are double acting to reduce mounting envelope and prevent non-return and slow return problems inherent with single acting clamps.
To determine whether a straight pull, left or right swing should be specified, imagine viewing the arm from above during the clamping. Arms moving clockwise are right hand swings, counter-clockwise are left hand swings.
Pneumatic Swing Clamp Top Flng 1 1/8 RH
P1-5110-00
Pneumatic Swing Clamp Top Flng 1 1/8 RH
P1-5110-00
Standard Features
Arms swing 90°.
Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own.
Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation.
Swing clamp bodies are wrought aluminum alloy with PHC™ (Pneumatic Hardcoat) coating on all external and internal surfaces. This gives the clamps extended life.
Plungers are carbon steel with hard chrome plating and hardened alloy steel bushings.
All dynamic seals are internally lubricated and made from a specially compounded elastomer to promote smooth break away and low operational drag.
All models are available in straight pull and left or right swings.
Magnetic pistons are standard on all models, allowing you to use position-indicating sensors.
Position sensors mount within the clamp's space envelope so switch usage doesn't encroach on the clamp's mounting envelope.
Position sensors have an LED indicator to reduce set-up time.
All swing clamps have internal orifices to prevent cam damage caused from over accelerating the clamp.
VektorAir™ clamps are double acting to reduce mounting envelope and prevent non-return and slow return problems inherent with single acting clamps.
To determine whether a straight pull, left or right swing should be specified, imagine viewing the arm from above during the clamping. Arms moving clockwise are right hand swings, counter-clockwise are left hand swings.
Standard Features
Arms swing 90°.
Our capscrew arm design is available. You may modify our arm, or we have provided you with dimensions to make your own.
Special wipers and swept-line cylinder tops help keep chips from packing and coolant contaminants from entering the operation.
Swing clamp bodies are wrought aluminum alloy with PHC™ (Pneumatic Hardcoat) coating on all external and internal surfaces. This gives the clamps extended life.
Plungers are carbon steel with hard chrome plating and hardened alloy steel bushings.
All dynamic seals are internally lubricated and made from a specially compounded elastomer to promote smooth break away and low operational drag.
All models are available in straight pull and left or right swings.
Magnetic pistons are standard on all models, allowing you to use position-indicating sensors.
Position sensors mount within the clamp's space envelope so switch usage doesn't encroach on the clamp's mounting envelope.
Position sensors have an LED indicator to reduce set-up time.
All swing clamps have internal orifices to prevent cam damage caused from over accelerating the clamp.
VektorAir™ clamps are double acting to reduce mounting envelope and prevent non-return and slow return problems inherent with single acting clamps.
To determine whether a straight pull, left or right swing should be specified, imagine viewing the arm from above during the clamping. Arms moving clockwise are right hand swings, counter-clockwise are left hand swings.