Vektek, LLC Swing Clamp, D/A thd. Flow Contrl.str 15-0209-09-S

Description
Available in our very popular 1100 lb. capacity model. Integral flow control needle valve regulates the speed in both directions. Created for applications where multiple clamps must be timed to contact the part at similar times. Needle valve is built into the clamp head, no need to add external flow controls or give up space on your fixture for additional plumbing. Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
Datasheet
Description
Available in our very popular 1100 lb. capacity model. Integral flow control needle valve regulates the speed in both directions. Created for applications where multiple clamps must be timed to contact the part at similar times. Needle valve is built into the clamp head, no need to add external flow controls or give up space on your fixture for additional plumbing. Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamp, D/A thd. Flow Contrl.str - 15-0209-09-S - Vektek, LLC
Emporia, KS, USA
Swing Clamp, D/A thd. Flow Contrl.str
15-0209-09-S
Swing Clamp, D/A thd. Flow Contrl.str 15-0209-09-S
Available in our very popular 1100 lb. capacity model. Integral flow control needle valve regulates the speed in both directions. Created for applications where multiple clamps must be timed to contact the part at similar times. Needle valve is built into the clamp head, no need to add external flow controls or give up space on your fixture for additional plumbing. Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
  • Available in our very popular 1100 lb. capacity model.
  • Integral flow control needle valve regulates the speed in both directions.
  • Created for applications where multiple clamps must be timed to contact the part at similar times.
  • Needle valve is built into the clamp head, no need to add external flow controls or give up space on your fixture for additional plumbing.
  • Standard Arm Clocking feature uses standard Vektek Arms.
  • Arms sold separately.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 15-0209-09-S
Product Name Swing Clamp, D/A thd. Flow Contrl.str
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details
Socket Set Swivel Pad Clamps - Steel and Delrin® Pads - NSC354 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
Micro™ Low Profile Clamps - 13202 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.3750 inch (9.52 mm)
Load Limit 650 lbs (295 kg)
View Details
Push-pull Snap Clamp - QLSNS - Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Lever
Material Steel
View Details