Vektek, LLC Link Clamp,LP,2.5KN,DA,fwd 41-6621-10

Description
Double Acting Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa). Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited. Top Flange body mount. Left, forward, or right lever positions for added flexibility and is user adjustable. Manifold Mounted or standard plumbed using G1/4, G1/8, S-Series or L-Series fittings (face seal 39-0510-25 included). Standard fluorocarbon seals. Levers sold separately.
Description
Double Acting Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa). Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited. Top Flange body mount. Left, forward, or right lever positions for added flexibility and is user adjustable. Manifold Mounted or standard plumbed using G1/4, G1/8, S-Series or L-Series fittings (face seal 39-0510-25 included). Standard fluorocarbon seals. Levers sold separately.

Suppliers

Company
Product
Description
Supplier Links
Link Clamp,LP,2.5KN,DA,fwd - 41-6621-10 - Vektek, LLC
Emporia, KS, USA
Link Clamp,LP,2.5KN,DA,fwd
41-6621-10
Link Clamp,LP,2.5KN,DA,fwd 41-6621-10
Double Acting Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa). Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited. Top Flange body mount. Left, forward, or right lever positions for added flexibility and is user adjustable. Manifold Mounted or standard plumbed using G1/4, G1/8, S-Series or L-Series fittings (face seal 39-0510-25 included). Standard fluorocarbon seals. Levers sold separately.

Double Acting

  • Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa).
  • Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited.
  • Top Flange body mount.
  • Left, forward, or right lever positions for added flexibility and is user adjustable.
  • Manifold Mounted or standard plumbed using G1/4, G1/8, S-Series or L-Series fittings (face seal 39-0510-25 included).
  • Standard fluorocarbon seals.
  • Levers sold separately.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 41-6621-10
Product Name Link Clamp,LP,2.5KN,DA,fwd
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Lever; Piston
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Edge Clamps - 68822 - Jergens, Inc.
Specs
Application Mold Equipment
Material Steel; Low Carbon Steel
Clamp type Side / Edge Clamp
View Details
Clamping unit - KPE-10 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details