Vektek, LLC Link Clamp,LP,10KN,DA,LH 41-6622-12

Description
Double Acting Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa). Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited. Top Flange body mount. Left, forward, or right lever positions for added flexibility and is user adjustable. Manifold Mounted or standard plumbed using G1/4, G1/8, S-Series or L-Series fittings (face seal 39-0510-25 included). Standard fluorocarbon seals. Levers sold separately.
Description
Double Acting Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa). Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited. Top Flange body mount. Left, forward, or right lever positions for added flexibility and is user adjustable. Manifold Mounted or standard plumbed using G1/4, G1/8, S-Series or L-Series fittings (face seal 39-0510-25 included). Standard fluorocarbon seals. Levers sold separately.

Suppliers

Company
Product
Description
Supplier Links
Link Clamp,LP,10KN,DA,LH - 41-6622-12 - Vektek, LLC
Emporia, KS, USA
Link Clamp,LP,10KN,DA,LH
41-6622-12
Link Clamp,LP,10KN,DA,LH 41-6622-12
Double Acting Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa). Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited. Top Flange body mount. Left, forward, or right lever positions for added flexibility and is user adjustable. Manifold Mounted or standard plumbed using G1/4, G1/8, S-Series or L-Series fittings (face seal 39-0510-25 included). Standard fluorocarbon seals. Levers sold separately.

Double Acting

  • Available in sizes from 2,5 kN, 5Kn and 10 kN capacities at 70 bar (7 MPa).
  • Excellent alternative to a swing clamp when swing space or hydraulic pressure is limited.
  • Top Flange body mount.
  • Left, forward, or right lever positions for added flexibility and is user adjustable.
  • Manifold Mounted or standard plumbed using G1/4, G1/8, S-Series or L-Series fittings (face seal 39-0510-25 included).
  • Standard fluorocarbon seals.
  • Levers sold separately.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 41-6622-12
Product Name Link Clamp,LP,10KN,DA,LH
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Lever; Piston
Unlock Full Specs
to access all available technical data

Similar Products

Coarse Pitch Steel Heel Straps - 46819 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Socket Set Swivel Pad Clamps - Steel and Delrin® Pads - SC364 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
Clamping cartridge - KP-4-80 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Fixturing Clamp Screws - BJ748 - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
Load Limit 1798 to 31472 lbs (816 to 14273 kg)
View Details