Vektek, LLC Swing Clamp, D/A Cartridge.RH #2600 15-1213-01-R

Description
Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. Simplified pocket design with O-ring face seal on top allows use of some standard port tooling. Only one O-ring must pass cross porting during installation, and only one (not two) ports must be passed (but should not touch), reducing the chance of O-ring damage during installation. Hardened V-cam tracks resist damage and give you a built in extra cam (opposite swing direction) or straight line option should you accidentally damage one. Specify left, right or straight cam and we will preset the swing when you order.
Datasheet
Description
Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. Simplified pocket design with O-ring face seal on top allows use of some standard port tooling. Only one O-ring must pass cross porting during installation, and only one (not two) ports must be passed (but should not touch), reducing the chance of O-ring damage during installation. Hardened V-cam tracks resist damage and give you a built in extra cam (opposite swing direction) or straight line option should you accidentally damage one. Specify left, right or straight cam and we will preset the swing when you order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamp, D/A Cartridge.RH #2600 - 15-1213-01-R - Vektek, LLC
Emporia, KS, USA
Swing Clamp, D/A Cartridge.RH #2600
15-1213-01-R
Swing Clamp, D/A Cartridge.RH #2600 15-1213-01-R
Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. Simplified pocket design with O-ring face seal on top allows use of some standard port tooling. Only one O-ring must pass cross porting during installation, and only one (not two) ports must be passed (but should not touch), reducing the chance of O-ring damage during installation. Hardened V-cam tracks resist damage and give you a built in extra cam (opposite swing direction) or straight line option should you accidentally damage one. Specify left, right or straight cam and we will preset the swing when you order.
  • Simplified cavity design makes machining of pocket and installation easier.
  • Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures.
  • Uses SAE o-ring mounting configuration.
  • Bury deeply in fixtures to reduce overall installed height and simplify design.
  • Arms sold separately.
  • Simplified pocket design with O-ring face seal on top allows use of some standard port tooling.
  • Only one O-ring must pass cross porting during installation, and only one (not two) ports must be passed (but should not touch), reducing the chance of O-ring damage during installation.
  • Hardened V-cam tracks resist damage and give you a built in extra cam (opposite swing direction) or straight line option should you accidentally damage one. Specify left, right or straight cam and we will preset the swing when you order.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 15-1213-01-R
Product Name Swing Clamp, D/A Cartridge.RH #2600
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Clamping cartridge - KP-6-180 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Toe Clamp - CP104 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Clamping Mechanism Screw; Wedge
Material Steel
View Details
Hook Clamp Assemblies - 41907 - Jergens, Inc.
Specs
Application HeavyDuty
Material Steel; 4140 Cast Steel
Clamp type Hook / Swing Clamp
View Details
Swivel Pad Clamps - Steel and Delrin® Pads - SCH343 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details