Vektek, LLC TuffCam™ Swing Clamp D/A RH #1100 14-1209-01-R

Description
Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static. Fluorocarbon wipers are standard for improved coolant compatibility. Tungsten-Carbide cam followers for strength and wear. Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps. TuffCam™ clocking feature uses standard Vektek arm. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. External bottom porting available.
Description
Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static. Fluorocarbon wipers are standard for improved coolant compatibility. Tungsten-Carbide cam followers for strength and wear. Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps. TuffCam™ clocking feature uses standard Vektek arm. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. External bottom porting available.

Suppliers

Company
Product
Description
Supplier Links
TuffCam™ Swing Clamp D/A RH #1100 - 14-1209-01-R - Vektek, LLC
Emporia, KS, USA
TuffCam™ Swing Clamp D/A RH #1100
14-1209-01-R
TuffCam™ Swing Clamp D/A RH #1100 14-1209-01-R
Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static. Fluorocarbon wipers are standard for improved coolant compatibility. Tungsten-Carbide cam followers for strength and wear. Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps. TuffCam™ clocking feature uses standard Vektek arm. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. External bottom porting available.
  • Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure.
  • Patented ball seat for improved rotary function, cam following contact and reduced friction both dynamic and static.
  • Fluorocarbon wipers are standard for improved coolant compatibility.
  • Tungsten-Carbide cam followers for strength and wear.
  • Same mounting envelope as standard VektorFlo® Cartridge Mount swing clamps.
  • TuffCam™ clocking feature uses standard Vektek arm.
  • Bury deeply in fixtures to reduce overall installed height and simplify design.
  • Arms sold separately.
  • External bottom porting available.
Supplier's Site
Clamp - 49888074 - Radwell International
Willingboro, NJ, United States
RIGHT HAND SWING CLAMP. FREE 2 YEAR RADWELL WARRANTY

RIGHT HAND SWING CLAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Vektek, LLC Radwell International
Product Category Machining Clamps Machining Clamps
Product Number 14-1209-01-R 49888074
Product Name TuffCam™ Swing Clamp D/A RH #1100 Clamp
Application HeavyDuty; Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Economy Clamps - BK2-VT-O - Jergens, Inc.
Specs
Load Limit 3372 lbs (1529 kg)
View Details
Socket Set Swivel Pad Clamps - Steel and Delrin® Pads - SC335 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
Hold Down Clamp - KPHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.7874 inch (20 mm)
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details