Hardened chrome alloy steel plungers run longer with less wear and drag than other brands.
SAE porting is standard for leak-free plumbing connection.
Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips from drawing past wipers (Can be used for a breather line. Used as the double acting unclamp port).
Proprietary seal designs reduce leakage and increase seal life for longer lasting, more dependable cylinders.
Threaded plunger ends allow the attachment of arms, mechanisms or remote actuators.
Push/Pull cylinders are not shipped with cap screws.
| Vektek, LLC | |
|---|---|
| Product Category | Machining Clamps |
| Product Number | 25-0218-00 |
| Product Name | Pull Cyl, Threaded Body D/A |
| Application | Metalworking; Machine Shop; ToolMounting |
| Actuation | Hydraulic |
| Clamping Mechanism | Piston |