Vektek, LLC Swing Clamp, DA LP Threaded Body RH 15-0221-02

Description
Arm style secured in two directions with single cross bolt. Low Profile Swing Clamp Arms Sold Separately. One piece body construction reduces potential leak paths and improves rigidity. High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting.
Description
Arm style secured in two directions with single cross bolt. Low Profile Swing Clamp Arms Sold Separately. One piece body construction reduces potential leak paths and improves rigidity. High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting.

Suppliers

Company
Product
Description
Supplier Links
Swing Clamp, DA LP Threaded Body RH - 15-0221-02 - Vektek, LLC
Emporia, KS, USA
Swing Clamp, DA LP Threaded Body RH
15-0221-02
Swing Clamp, DA LP Threaded Body RH 15-0221-02
Arm style secured in two directions with single cross bolt. Low Profile Swing Clamp Arms Sold Separately. One piece body construction reduces potential leak paths and improves rigidity. High clamp force capacity in compact package. Manifold Mounting capability as well as SAE porting.
  • Arm style secured in two directions with single cross bolt.
  • Low Profile Swing Clamp Arms Sold Separately.
  • One piece body construction reduces potential leak paths and improves rigidity.
  • High clamp force capacity in compact package.
  • Manifold Mounting capability as well as SAE porting.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 15-0221-02
Product Name Swing Clamp, DA LP Threaded Body RH
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Ball-Locking Clamp - PBLC1023S-SUS - Imao-Fixtureworks
Specs
Application Metalworking; ToolMounting
Actuation Manual; Pneumatic
Clamping Mechanism Wedge
View Details
Swivel Pad Clamps - Steel and Delrin® Pads - SCH336 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
Clamping cartridge - KP-10-350 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
ZPS HYD Surface Mounted Clamping Modules - 480640 - Jergens, Inc.
Specs
Actuation Pneumatic
Material Stainless Steel; Hardened Stainless Steel
Load Limit 23604 lbs (10705 kg)
View Details