Vektek, LLC Swing Clamp, Top Flange, 2 KN, DA, RH 41-5602-21

Description
Easy to use, just bolt in place and plumb or use the easy-to-make manifold pattern to eliminate external plumbing. Available in capacities from 2 kN to 11,6 kN at 350 bar (35 MPa) pressure. Can be either Manifold Mounted or standard plumbed using standard fittings. Single piece body and mounting give a rigid installation, no threads to rock around or additional mounting hardware to buy. See metric Clamp Time and Fluid Rate charts for time and rates to avoid cylinder damage and preserve warranty. Standard Metric Arm Clocking feature uses standard Vektek Arms Arms sold separately .
Datasheet
Description
Easy to use, just bolt in place and plumb or use the easy-to-make manifold pattern to eliminate external plumbing. Available in capacities from 2 kN to 11,6 kN at 350 bar (35 MPa) pressure. Can be either Manifold Mounted or standard plumbed using standard fittings. Single piece body and mounting give a rigid installation, no threads to rock around or additional mounting hardware to buy. See metric Clamp Time and Fluid Rate charts for time and rates to avoid cylinder damage and preserve warranty. Standard Metric Arm Clocking feature uses standard Vektek Arms Arms sold separately .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamp, Top Flange, 2 KN, DA, RH - 41-5602-21 - Vektek, LLC
Emporia, KS, USA
Swing Clamp, Top Flange, 2 KN, DA, RH
41-5602-21
Swing Clamp, Top Flange, 2 KN, DA, RH 41-5602-21
Easy to use, just bolt in place and plumb or use the easy-to-make manifold pattern to eliminate external plumbing. Available in capacities from 2 kN to 11,6 kN at 350 bar (35 MPa) pressure. Can be either Manifold Mounted or standard plumbed using standard fittings. Single piece body and mounting give a rigid installation, no threads to rock around or additional mounting hardware to buy. See metric Clamp Time and Fluid Rate charts for time and rates to avoid cylinder damage and preserve warranty. Standard Metric Arm Clocking feature uses standard Vektek Arms Arms sold separately .
  • Easy to use, just bolt in place and plumb or use the easy-to-make manifold pattern to eliminate external plumbing.
  • Available in capacities from 2 kN to 11,6 kN at 350 bar (35 MPa) pressure.
  • Can be either Manifold Mounted or standard plumbed using standard fittings.
  • Single piece body and mounting give a rigid installation, no threads to rock around or additional mounting hardware to buy.
  • See metric Clamp Time and Fluid Rate charts for time and rates to avoid cylinder damage and preserve warranty.
  • Standard Metric Arm Clocking feature uses standard Vektek Arms Arms sold separately .
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 41-5602-21
Product Name Swing Clamp, Top Flange, 2 KN, DA, RH
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Strap Pads - 17105 - Jergens, Inc.
Jergens, Inc.
Specs
Material Plastic; Steel; Plastic
Clamp Straps Strap Only
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details
Clamping unit - KEC-20-S - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details