Vektek, LLC Swing Clamp, S/A Bottom Flange./Mnfld.RH 15-2105-01-R

Description
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design. Can be manifold face sealed or fittings may be used in the top and bottom ports (SAE 2). Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
Datasheet
Description
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design. Can be manifold face sealed or fittings may be used in the top and bottom ports (SAE 2). Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamp, S/A Bottom Flange./Mnfld.RH - 15-2105-01-R - Vektek, LLC
Emporia, KS, USA
Swing Clamp, S/A Bottom Flange./Mnfld.RH
15-2105-01-R
Swing Clamp, S/A Bottom Flange./Mnfld.RH 15-2105-01-R
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design. Can be manifold face sealed or fittings may be used in the top and bottom ports (SAE 2). Standard Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
  • Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that.
  • Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design.
  • Can be manifold face sealed or fittings may be used in the top and bottom ports (SAE 2).
  • Standard Arm Clocking feature uses standard Vektek Arms.
  • Arms sold separately.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 15-2105-01-R
Product Name Swing Clamp, S/A Bottom Flange./Mnfld.RH
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Strap Pads - 17103 - Jergens, Inc.
Jergens, Inc.
Specs
Material Steel; Brass
Clamp Straps Strap Only
View Details
Swivel Pad Clamps - Steel and Delrin® Pads - NSCH336 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
Clamping unit - DADL-EL-Q11-16 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Clamping Modules (Single) - CP152 - Imao-Fixtureworks
Specs
Material Steel
Load Limit 1798 to 5620 lbs (816 to 2549 kg)
View Details