Vektek, LLC Swing Clamp, Bottom Flange 41-5202-15

Description
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Available in sizes from 2 kN, to 11,6 kN at 350 bar (35 MPa) pressure. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design. Can be manifold face sealed in the top and bottom ports. See metric Clamp Time and Fluid Rate charts for time and rates to avoid cylinder damage and preserve warranty. Standard Metric Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
Datasheet
Description
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Available in sizes from 2 kN, to 11,6 kN at 350 bar (35 MPa) pressure. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design. Can be manifold face sealed in the top and bottom ports. See metric Clamp Time and Fluid Rate charts for time and rates to avoid cylinder damage and preserve warranty. Standard Metric Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamp, Bottom Flange - 41-5202-15 - Vektek, LLC
Emporia, KS, USA
Swing Clamp, Bottom Flange
41-5202-15
Swing Clamp, Bottom Flange 41-5202-15
Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that. Available in sizes from 2 kN, to 11,6 kN at 350 bar (35 MPa) pressure. Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design. Can be manifold face sealed in the top and bottom ports. See metric Clamp Time and Fluid Rate charts for time and rates to avoid cylinder damage and preserve warranty. Standard Metric Arm Clocking feature uses standard Vektek Arms. Arms sold separately.
  • Simply the easiest to use Manifold Mount design on the market today. No precision installation holes, no precisely located ports, no special mounting hardware, only our special patented design gives you all that.
  • Available in sizes from 2 kN, to 11,6 kN at 350 bar (35 MPa) pressure.
  • Unique, bolt up, bolt down or standard ported "foot" design allows you the maximum flexibility in fixture design.
  • Can be manifold face sealed in the top and bottom ports.
  • See metric Clamp Time and Fluid Rate charts for time and rates to avoid cylinder damage and preserve warranty.
  • Standard Metric Arm Clocking feature uses standard Vektek Arms.
  • Arms sold separately.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 41-5202-15
Product Name Swing Clamp, Bottom Flange
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details
Swivel Pad Clamps - Steel and Delrin® Pads - SCH346 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
Clamping module - EV-63-5 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
ID Expansion Clamps - 68412 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 6000 lbs (2721 kg)
View Details