Vektek, LLC TuffCam™ Swing Clamp Threaded Body 14-0213-01-R-PR

Description
For use with Double Acting clamps only. Available for use on TuffCam™ Swing Clamp with capacities of 1100 lbs. and 2600 lbs. Actuator Rod Position System can be used with a mechanical switch or air logic system to detect when clamp is in position. Actuator rod is concentric to plunger shaft. Actuator rod moves with the same rotary and linear motion as the plunger. All high-speed features apply to these units. TuffCam™ Clocking feature uses standard Vektek arm.
Description
For use with Double Acting clamps only. Available for use on TuffCam™ Swing Clamp with capacities of 1100 lbs. and 2600 lbs. Actuator Rod Position System can be used with a mechanical switch or air logic system to detect when clamp is in position. Actuator rod is concentric to plunger shaft. Actuator rod moves with the same rotary and linear motion as the plunger. All high-speed features apply to these units. TuffCam™ Clocking feature uses standard Vektek arm.

Suppliers

Company
Product
Description
Supplier Links
TuffCam™ Swing Clamp Threaded Body - 14-0213-01-R-PR - Vektek, LLC
Emporia, KS, USA
TuffCam™ Swing Clamp Threaded Body
14-0213-01-R-PR
TuffCam™ Swing Clamp Threaded Body 14-0213-01-R-PR
For use with Double Acting clamps only. Available for use on TuffCam™ Swing Clamp with capacities of 1100 lbs. and 2600 lbs. Actuator Rod Position System can be used with a mechanical switch or air logic system to detect when clamp is in position. Actuator rod is concentric to plunger shaft. Actuator rod moves with the same rotary and linear motion as the plunger. All high-speed features apply to these units. TuffCam™ Clocking feature uses standard Vektek arm.
  • For use with Double Acting clamps only.
  • Available for use on TuffCam™ Swing Clamp with capacities of 1100 lbs. and 2600 lbs.
  • Actuator Rod Position System can be used with a mechanical switch or air logic system to detect when clamp is in position.
  • Actuator rod is concentric to plunger shaft.
  • Actuator rod moves with the same rotary and linear motion as the plunger.
  • All high-speed features apply to these units.
  • TuffCam™ Clocking feature uses standard Vektek arm.
Supplier's Site

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 14-0213-01-R-PR
Product Name TuffCam™ Swing Clamp Threaded Body
Application HeavyDuty; Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Knife Edge Clamps - 68548 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 4000 lbs (1814 kg)
View Details
Socket Set Swivel Pad Clamps - Steel and Delrin® Pads - NSC345 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
Clamping unit - KPE-32 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Actuation Manual
Material Stainless Steel; Steel
Clamping Width 0.5906 to 0.8268 inch (15 to 21 mm)
View Details