Vektek, LLC Swing Clamp, D/A Cartridge.str 15-1209-01-S

Description
Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. Simplified pocket design with O-ring face seal on top allows use of some standard port tooling. Only one O-ring must pass cross porting during installation, and only one (not two) ports must be passed (but should not touch), reducing the chance of O-ring damage during installation. Hardened V-cam tracks resist damage and give you a built in extra cam (opposite swing direction) or straight line option should you accidentally damage one. Specify left, right or straight cam and we will preset the swing when you order.
Datasheet
Description
Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. Simplified pocket design with O-ring face seal on top allows use of some standard port tooling. Only one O-ring must pass cross porting during installation, and only one (not two) ports must be passed (but should not touch), reducing the chance of O-ring damage during installation. Hardened V-cam tracks resist damage and give you a built in extra cam (opposite swing direction) or straight line option should you accidentally damage one. Specify left, right or straight cam and we will preset the swing when you order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Clamp, D/A Cartridge.str - 15-1209-01-S - Vektek, LLC
Emporia, KS, USA
Swing Clamp, D/A Cartridge.str
15-1209-01-S
Swing Clamp, D/A Cartridge.str 15-1209-01-S
Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design. Arms sold separately. Simplified pocket design with O-ring face seal on top allows use of some standard port tooling. Only one O-ring must pass cross porting during installation, and only one (not two) ports must be passed (but should not touch), reducing the chance of O-ring damage during installation. Hardened V-cam tracks resist damage and give you a built in extra cam (opposite swing direction) or straight line option should you accidentally damage one. Specify left, right or straight cam and we will preset the swing when you order.
  • Simplified cavity design makes machining of pocket and installation easier.
  • Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures.
  • Uses SAE o-ring mounting configuration.
  • Bury deeply in fixtures to reduce overall installed height and simplify design.
  • Arms sold separately.
  • Simplified pocket design with O-ring face seal on top allows use of some standard port tooling.
  • Only one O-ring must pass cross porting during installation, and only one (not two) ports must be passed (but should not touch), reducing the chance of O-ring damage during installation.
  • Hardened V-cam tracks resist damage and give you a built in extra cam (opposite swing direction) or straight line option should you accidentally damage one. Specify left, right or straight cam and we will preset the swing when you order.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 15-1209-01-S
Product Name Swing Clamp, D/A Cartridge.str
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Knife Edge Clamps - 68841 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 4001 lbs (1815 kg)
View Details
Swivel Pad Clamps - Steel and Delrin® Pads - SCH334 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
ONE-TOUCH INDEXING CLAMPS TAPERED BUSHINGS - QCIC-TB - Imao-Fixtureworks
Specs
Material Steel; Electroless Nickel Plated
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details