Vektek, LLC Pull Cyl, Threaded Body D/A 25-0205-00

Description
Hardened chrome alloy steel plungers run longer with less wear and drag than other brands. SAE porting is standard for leak-free plumbing connection. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips from drawing past wipers (Can be used for a breather line. Used as the double acting unclamp port). Proprietary seal designs reduce leakage and increase seal life for longer lasting, more dependable cylinders. Threaded plunger ends allow the attachment of arms, mechanisms or remote actuators. Push/Pull cylinders are not shipped with cap screws.
Datasheet
Description
Hardened chrome alloy steel plungers run longer with less wear and drag than other brands. SAE porting is standard for leak-free plumbing connection. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips from drawing past wipers (Can be used for a breather line. Used as the double acting unclamp port). Proprietary seal designs reduce leakage and increase seal life for longer lasting, more dependable cylinders. Threaded plunger ends allow the attachment of arms, mechanisms or remote actuators. Push/Pull cylinders are not shipped with cap screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Cyl, Threaded Body D/A - 25-0205-00 - Vektek, LLC
Emporia, KS, USA
Pull Cyl, Threaded Body D/A
25-0205-00
Pull Cyl, Threaded Body D/A 25-0205-00
Hardened chrome alloy steel plungers run longer with less wear and drag than other brands. SAE porting is standard for leak-free plumbing connection. Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips from drawing past wipers (Can be used for a breather line. Used as the double acting unclamp port). Proprietary seal designs reduce leakage and increase seal life for longer lasting, more dependable cylinders. Threaded plunger ends allow the attachment of arms, mechanisms or remote actuators. Push/Pull cylinders are not shipped with cap screws.

Hardened chrome alloy steel plungers run longer with less wear and drag than other brands.

SAE porting is standard for leak-free plumbing connection.

Vent port with bronze filter gives the cylinder a place to "breathe" and helps keep chips from drawing past wipers (Can be used for a breather line. Used as the double acting unclamp port).

Proprietary seal designs reduce leakage and increase seal life for longer lasting, more dependable cylinders.

Threaded plunger ends allow the attachment of arms, mechanisms or remote actuators.

Push/Pull cylinders are not shipped with cap screws.

Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Machining Clamps
Product Number 25-0205-00
Product Name Pull Cyl, Threaded Body D/A
Application Metalworking; Machine Shop; ToolMounting
Actuation Hydraulic
Clamping Mechanism Piston
Unlock Full Specs
to access all available technical data

Similar Products

Clamping component - DADL-EC-Q11-32 - Festo Corporation
Specs
Clamp type Cylinder Clamp
View Details
Micro™ Expanding Machinable Clamps - 68776 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 3500 lbs (1587 kg)
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details
SHAFT COUPLING CLAMP WITH SAFETY LOCK -  - Imao-Fixtureworks
Specs
Actuation Manual
Material Stainless Steel
Clamp type Shaft Coupling Clamp
View Details