Te-Co, Inc. Low Grip Nuzzler® Edge Clamp: 2-3/4 Length x 3/8 Bolt Size 33890

Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance
Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance

Suppliers

Company
Product
Description
Supplier Links
Low Grip Nuzzler® Edge Clamp: 2-3/4 Length x 3/8 Bolt Size - 33890 - Te-Co, Inc.
Union, OH, USA
Low Grip Nuzzler® Edge Clamp: 2-3/4 Length x 3/8 Bolt Size
33890
Low Grip Nuzzler® Edge Clamp: 2-3/4 Length x 3/8 Bolt Size 33890
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance
  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Length "A" is calculated with nose raised 1/8"
  • Clamp Washer is included with each Edge Clamp
  • Low Profile Nose provides a greater machining clearance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33890
Product Name Low Grip Nuzzler® Edge Clamp: 2-3/4 Length x 3/8 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Pair Of Clamp - MVAC-CS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Clamping Width 1.18 to 1.38 inch (30 to 35 mm)
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
ZPS K5 Surface Mounted Clamping Modules - 480582 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 2922 lbs (1325 kg)
View Details
Clamping module - EV-20-4 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details