Te-Co, Inc. Forged Tapped Gooseneck Clamp: 6 Length x 5/8 or 1/2 Stud Size 33951

Description
Product Information Material: Forged high tensile carbon steel Black Oxide Finish
Description
Product Information Material: Forged high tensile carbon steel Black Oxide Finish

Suppliers

Company
Product
Description
Supplier Links
Forged Tapped Gooseneck Clamp: 6 Length x 5/8 or 1/2 Stud Size - 33951 - Te-Co, Inc.
Union, OH, USA
Forged Tapped Gooseneck Clamp: 6 Length x 5/8 or 1/2 Stud Size
33951
Forged Tapped Gooseneck Clamp: 6 Length x 5/8 or 1/2 Stud Size 33951
Product Information Material: Forged high tensile carbon steel Black Oxide Finish

Product Information

  • Material: Forged high tensile carbon steel
  • Black Oxide Finish
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33951
Product Name Forged Tapped Gooseneck Clamp: 6 Length x 5/8 or 1/2 Stud Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13227 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 12000 lbs (5442 kg)
View Details
Clamping unit - KPE-6 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Power-tool Actuated Block Pull Clamp - PTPD - Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamp type Pull Clamp
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details