Te-Co, Inc. Machinable Fixture Clamp: 6000 lbs. Max. Holding Force 35323

Description
Product Information Machinable steel washers provide more flexibility for holding round or unusual shape parts Parts can be held directly to the fixture plate surface or elevated for through drilling Special screw provided to hold the washer in the proper place during machining Low Profile Made of mild steel for machinability * "G" is the amount of machinable stock. ** Every package includes one machining screw. ***"H" is the distance from edge of workpiece to drill & tap hole.
Description
Product Information Machinable steel washers provide more flexibility for holding round or unusual shape parts Parts can be held directly to the fixture plate surface or elevated for through drilling Special screw provided to hold the washer in the proper place during machining Low Profile Made of mild steel for machinability * "G" is the amount of machinable stock. ** Every package includes one machining screw. ***"H" is the distance from edge of workpiece to drill & tap hole.

Suppliers

Company
Product
Description
Supplier Links
Machinable Fixture Clamp: 6000 lbs. Max. Holding Force - 35323 - Te-Co, Inc.
Union, OH, USA
Machinable Fixture Clamp: 6000 lbs. Max. Holding Force
35323
Machinable Fixture Clamp: 6000 lbs. Max. Holding Force 35323
Product Information Machinable steel washers provide more flexibility for holding round or unusual shape parts Parts can be held directly to the fixture plate surface or elevated for through drilling Special screw provided to hold the washer in the proper place during machining Low Profile Made of mild steel for machinability * "G" is the amount of machinable stock. ** Every package includes one machining screw. ***"H" is the distance from edge of workpiece to drill & tap hole.

Product Information

  • Machinable steel washers provide more flexibility for holding round or unusual shape parts
  • Parts can be held directly to the fixture plate surface or elevated for through drilling
  • Special screw provided to hold the washer in the proper place during machining
  • Low Profile
  • Made of mild steel for machinability

* "G" is the amount of machinable stock.
** Every package includes one machining screw.
***"H" is the distance from edge of workpiece to drill & tap hole.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 35323
Product Name Machinable Fixture Clamp: 6000 lbs. Max. Holding Force
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Modules (Double) - CP151 - Imao-Fixtureworks
Specs
Material Steel
Load Limit 1798 to 5620 lbs (816 to 2549 kg)
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
Micro™ Clamps - 68509 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 4000 lbs (1814 kg)
View Details
Clamping cartridge - KP-10-350 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details