Te-Co, Inc. Standard Grip Nuzzler® Edge Clamp: 3-5/16 Length x 1/2 Bolt Size 33806

Description
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece
Description
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece

Suppliers

Company
Product
Description
Supplier Links
Standard Grip Nuzzler® Edge Clamp: 3-5/16 Length x 1/2 Bolt Size - 33806 - Te-Co, Inc.
Union, OH, USA
Standard Grip Nuzzler® Edge Clamp: 3-5/16 Length x 1/2 Bolt Size
33806
Standard Grip Nuzzler® Edge Clamp: 3-5/16 Length x 1/2 Bolt Size 33806
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece

Product Information

  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Length "A" is calculated with nose raised 1/8"
  • Clamp Washer is included with each Edge Clamp
  • *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33806
Product Name Standard Grip Nuzzler® Edge Clamp: 3-5/16 Length x 1/2 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Ok-vise Clamp, Economy Style - AK2, BK2 - Imao-Fixtureworks
Specs
Actuation Manual
Material Stainless Steel; Steel
Clamping Width 0.5906 to 0.8268 inch (15 to 21 mm)
View Details
Clamping module - EV-20/180-5 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details