Te-Co, Inc. Machinable Uniforce Clamp: 1 Clamp Assembly with Locking Plate x 3.00 Width 35356

Description
Product Information Hold round and unusual shaped parts with ease Compact method allows more parts per load at a lower price than vise soft jaw Available with extra material on the clamping jaws so it can be machined to conform to the shape of your workpiece Specially designed steel wedge spreads the clamping force uniformly on both sides of the 7075-T6 aluminum channel Unique locking plate makes the clamp rigid while machining the jaws to your specifications, without vibration *A: The distance needed between workpieces for clamp clearance, drill and tap mounting holes on the center of "A" dimension **F: The amount of machinable stock on jaws ***Mounting Screws included
Description
Product Information Hold round and unusual shaped parts with ease Compact method allows more parts per load at a lower price than vise soft jaw Available with extra material on the clamping jaws so it can be machined to conform to the shape of your workpiece Specially designed steel wedge spreads the clamping force uniformly on both sides of the 7075-T6 aluminum channel Unique locking plate makes the clamp rigid while machining the jaws to your specifications, without vibration *A: The distance needed between workpieces for clamp clearance, drill and tap mounting holes on the center of "A" dimension **F: The amount of machinable stock on jaws ***Mounting Screws included

Suppliers

Company
Product
Description
Supplier Links
Machinable Uniforce Clamp: 1 Clamp Assembly with Locking Plate x 3.00 Width - 35356 - Te-Co, Inc.
Union, OH, USA
Machinable Uniforce Clamp: 1 Clamp Assembly with Locking Plate x 3.00 Width
35356
Machinable Uniforce Clamp: 1 Clamp Assembly with Locking Plate x 3.00 Width 35356
Product Information Hold round and unusual shaped parts with ease Compact method allows more parts per load at a lower price than vise soft jaw Available with extra material on the clamping jaws so it can be machined to conform to the shape of your workpiece Specially designed steel wedge spreads the clamping force uniformly on both sides of the 7075-T6 aluminum channel Unique locking plate makes the clamp rigid while machining the jaws to your specifications, without vibration *A: The distance needed between workpieces for clamp clearance, drill and tap mounting holes on the center of "A" dimension **F: The amount of machinable stock on jaws ***Mounting Screws included

Product Information

  • Hold round and unusual shaped parts with ease
  • Compact method allows more parts per load at a lower price than vise soft jaw
  • Available with extra material on the clamping jaws so it can be machined to conform to the shape of your workpiece
  • Specially designed steel wedge spreads the clamping force uniformly on both sides of the 7075-T6 aluminum channel
  • Unique locking plate makes the clamp rigid while machining the jaws to your specifications, without vibration
  • *A: The distance needed between workpieces for clamp clearance, drill and tap mounting holes on the center of "A" dimension
  • **F: The amount of machinable stock on jaws
  • ***Mounting Screws included
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 35356
Product Name Machinable Uniforce Clamp: 1 Clamp Assembly with Locking Plate x 3.00 Width
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Economy Clamps - BK2-VT-SO - Jergens, Inc.
Specs
Load Limit 3372 lbs (1529 kg)
View Details
Clamping module - EV-40-5 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Od Holding Clamp - CP120 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Aluminum; Steel
Capacity / Jaw Opening 0.7480 to 0.9055 inch (19 to 23 mm)
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details