Te-Co, Inc. High Grip Nuzzler® Edge Clamp: 7-3/8 Length x 1/2 Bolt Size 33814

Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening
Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening

Suppliers

Company
Product
Description
Supplier Links
High Grip Nuzzler® Edge Clamp: 7-3/8 Length x 1/2 Bolt Size - 33814 - Te-Co, Inc.
Union, OH, USA
High Grip Nuzzler® Edge Clamp: 7-3/8 Length x 1/2 Bolt Size
33814
High Grip Nuzzler® Edge Clamp: 7-3/8 Length x 1/2 Bolt Size 33814
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33814
Product Name High Grip Nuzzler® Edge Clamp: 7-3/8 Length x 1/2 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Smooth Jaw Clamps - BK2-VT-S - Jergens, Inc.
Specs
Load Limit 5620 lbs (2549 kg)
View Details
Clamping unit - KPE-12 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
Swivel Pad Clamps - Steel and Delrin® Pads - SCH330 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details