Te-Co, Inc. Uniforce® Clamp: 6000 lbs. Holding Force 35336

Description
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.
Description
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.

Suppliers

Company
Product
Description
Supplier Links
Uniforce® Clamp: 6000 lbs. Holding Force - 35336 - Te-Co, Inc.
Union, OH, USA
Uniforce® Clamp: 6000 lbs. Holding Force
35336
Uniforce® Clamp: 6000 lbs. Holding Force 35336
Product Information A compact, economical workholding device enables you to fixture more parts on the machine table. This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production. *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.

Product Information

  • A compact, economical workholding device enables you to fixture more parts on the machine table.
  • This simple, efficient method of clamping workpieces will decrease your set up time, and increase your profits and production.
  • *"F" means the distance between workpieces for clamp clearance. Drill and tap mounting hole on the center of "F" dimension.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 35336
Product Name Uniforce® Clamp: 6000 lbs. Holding Force
Clamp type Uniforce Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Toe T-Slot Clamps - 68744 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 4000 lbs (1814 kg)
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details
Socket Set Swivel Pad Clamps - Steel and Delrin® Pads - SC345 - Vlier
Specs
Clamping Mechanism Screw
Clamp type Rocker Clamp
View Details
Clamping cartridge - KP-20-2000 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details