Te-Co, Inc. Standard Grip Nuzzler® Edge Clamp: 5-5/16 Length x 5/8 Bolt Size 33717

Description
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece
Description
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece

Suppliers

Company
Product
Description
Supplier Links
Standard Grip Nuzzler® Edge Clamp: 5-5/16 Length x 5/8 Bolt Size - 33717 - Te-Co, Inc.
Union, OH, USA
Standard Grip Nuzzler® Edge Clamp: 5-5/16 Length x 5/8 Bolt Size
33717
Standard Grip Nuzzler® Edge Clamp: 5-5/16 Length x 5/8 Bolt Size 33717
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece

Product Information

  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Length "A" is calculated with nose raised 1/8"
  • Clamp Washer is included with each Edge Clamp
  • *Standard Grip includes removable aluminum nose cap, which prevents damage to your workpiece
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33717
Product Name Standard Grip Nuzzler® Edge Clamp: 5-5/16 Length x 5/8 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13252 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.3748 inch (9.52 mm)
Load Limit 629 lbs (285 kg)
View Details
Clamping cartridge - KP-6-180 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Side Clamp - CP107 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamp type Side / Edge Clamp
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details