Te-Co, Inc. Low Grip Nuzzler® Edge Clamp: 1-7/8 Length x 5/16 Bolt Size 33817

Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance
Description
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance

Suppliers

Company
Product
Description
Supplier Links
Low Grip Nuzzler® Edge Clamp: 1-7/8 Length x 5/16 Bolt Size - 33817 - Te-Co, Inc.
Union, OH, USA
Low Grip Nuzzler® Edge Clamp: 1-7/8 Length x 5/16 Bolt Size
33817
Low Grip Nuzzler® Edge Clamp: 1-7/8 Length x 5/16 Bolt Size 33817
Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance
  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Length "A" is calculated with nose raised 1/8"
  • Clamp Washer is included with each Edge Clamp
  • Low Profile Nose provides a greater machining clearance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33817
Product Name Low Grip Nuzzler® Edge Clamp: 1-7/8 Length x 5/16 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Clamps - 68712 - Jergens, Inc.
Specs
Clamping Mechanism Screw; Wedge
Material Aluminum; Aluminum Housing, Steel Wedge
Load Limit 1499 lbs (680 kg)
View Details
Clamping module - EV-50-5 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Ok-vise Clamp, Double Wedge - DK2, FK2 - Imao-Fixtureworks
Specs
Actuation Manual
Material Stainless Steel; Steel
Clamping Width 1.18 to 1.65 inch (30 to 42 mm)
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details