Te-Co, Inc. Soft Clamp: 1/2 Stud Size 30702

Description
Product Information Material: Mild Steel for easy modification Black Oxide Finish
Description
Product Information Material: Mild Steel for easy modification Black Oxide Finish

Suppliers

Company
Product
Description
Supplier Links
Soft Clamp: 1/2 Stud Size - 30702 - Te-Co, Inc.
Union, OH, USA
Soft Clamp: 1/2 Stud Size
30702
Soft Clamp: 1/2 Stud Size 30702
Product Information Material: Mild Steel for easy modification Black Oxide Finish

Product Information

  • Material: Mild Steel for easy modification
  • Black Oxide Finish
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 30702
Product Name Soft Clamp: 1/2 Stud Size
Application Metalworking
Actuation Manual
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Low Profile Clamps - 13221 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.7500 inch (19.05 mm)
Load Limit 3600 lbs (1633 kg)
View Details
Clamping cartridge - KP-6-180 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Fixture Clamp - MBFC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.3110 to 1.19 inch (7.9 to 30.1 mm)
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details