Te-Co, Inc. Low Grip Nuzzler® Edge Clamp: 5-1/4 Length x 3/4 Bolt Size 33829

Description
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance
Description
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance

Suppliers

Company
Product
Description
Supplier Links
Low Grip Nuzzler® Edge Clamp: 5-1/4 Length x 3/4 Bolt Size - 33829 - Te-Co, Inc.
Union, OH, USA
Low Grip Nuzzler® Edge Clamp: 5-1/4 Length x 3/4 Bolt Size
33829
Low Grip Nuzzler® Edge Clamp: 5-1/4 Length x 3/4 Bolt Size 33829
Product Information Clamp Material: 1018 Steel Black Oxide Finish Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle Noses have serrations for better gripping of non- finished or semi-finished workpieces Tapered slots prevent clamp from sliding off the workpiece during tightening Length "A" is calculated with nose raised 1/8" Clamp Washer is included with each Edge Clamp Low Profile Nose provides a greater machining clearance

Product Information

  • Clamp Material: 1018 Steel
  • Black Oxide Finish
  • Features a double action, adjustable nose which exerts clamping pressures both downward and inward through a 45 degree angle
  • Noses have serrations for better gripping of non- finished or semi-finished workpieces
  • Tapered slots prevent clamp from sliding off the workpiece during tightening
  • Length "A" is calculated with nose raised 1/8"
  • Clamp Washer is included with each Edge Clamp
  • Low Profile Nose provides a greater machining clearance
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 33829
Product Name Low Grip Nuzzler® Edge Clamp: 5-1/4 Length x 3/4 Bolt Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Modules (Flanged) - CP150 - Imao-Fixtureworks
Specs
Material Steel
Load Limit 1798 to 5620 lbs (816 to 2549 kg)
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details
Clamping unit - DADL-EL-Q11-20 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
OK-Vise® Smooth Jaw Clamps - FK2-VT-S - Jergens, Inc.
Specs
Load Limit 24728 lbs (11215 kg)
View Details