Te-Co, Inc. Center Clamp: 6 Length x 1/2 Stud Size 30107

Description
Product Information Material: 1018 Steel Case Hardened, Black Oxide Finish See Clamp Rest below to place in center groove Finger grips on both sides
Description
Product Information Material: 1018 Steel Case Hardened, Black Oxide Finish See Clamp Rest below to place in center groove Finger grips on both sides

Suppliers

Company
Product
Description
Supplier Links
Center Clamp: 6 Length x 1/2 Stud Size - 30107 - Te-Co, Inc.
Union, OH, USA
Center Clamp: 6 Length x 1/2 Stud Size
30107
Center Clamp: 6 Length x 1/2 Stud Size 30107
Product Information Material: 1018 Steel Case Hardened, Black Oxide Finish See Clamp Rest below to place in center groove Finger grips on both sides

Product Information

  • Material: 1018 Steel
  • Case Hardened, Black Oxide Finish
  • See Clamp Rest below to place in center groove
  • Finger grips on both sides
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 30107
Product Name Center Clamp: 6 Length x 1/2 Stud Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

ID Expansion Clamps - 68411 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10000 lbs (4535 kg)
View Details
Clamping cartridge - KP-20-2000 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Fixturing Clamping Screw - MVSP150CS-N - Imao-Fixtureworks
Specs
Clamping Mechanism Screw
Material Steel
Load Limit 472 to 3507 lbs (214 to 1590 kg)
View Details
 - 7133772 - RS Components, Ltd.
RS Components, Ltd.
View Details