Te-Co, Inc. Pitbull™ Clamp: Brass, Blunt Edge x 950 lbs. Max. Holding Force 35208

Description
Product Information Extremely low bite Positive down force High resistance to rip-out Simple, sturdy, high quality design and components Available in several sizes and three styles *D: Clamp height
Description
Product Information Extremely low bite Positive down force High resistance to rip-out Simple, sturdy, high quality design and components Available in several sizes and three styles *D: Clamp height

Suppliers

Company
Product
Description
Supplier Links
Pitbull™ Clamp: Brass, Blunt Edge x 950 lbs. Max. Holding Force - 35208 - Te-Co, Inc.
Union, OH, USA
Pitbull™ Clamp: Brass, Blunt Edge x 950 lbs. Max. Holding Force
35208
Pitbull™ Clamp: Brass, Blunt Edge x 950 lbs. Max. Holding Force 35208
Product Information Extremely low bite Positive down force High resistance to rip-out Simple, sturdy, high quality design and components Available in several sizes and three styles *D: Clamp height

Product Information

  • Extremely low bite
  • Positive down force
  • High resistance to rip-out
  • Simple, sturdy, high quality design and components
  • Available in several sizes and three styles

*D: Clamp height

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 35208
Product Name Pitbull™ Clamp: Brass, Blunt Edge x 950 lbs. Max. Holding Force
Application Metalworking
Actuation Manual
Clamping Mechanism Screw
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Mounting & Smooth Jaw Clamps - BK2-VT-TS - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details
Clamping unit - DADL-EL-Q11-50 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Hold Down Clamp - KPHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamping Width 0.7874 inch (20 mm)
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details