Te-Co, Inc. Serrated End Clamp: 4 Length x 3/4 Stud Size 30510

Description
Product Information Material: 1018 Steel Case Hardened Black Oxide Finish Used when a workpiece fixture incorporates Step Blocks into the design Serrated teeth match all TE-CO Step Blocks *Dimensions In millimeters.
Description
Product Information Material: 1018 Steel Case Hardened Black Oxide Finish Used when a workpiece fixture incorporates Step Blocks into the design Serrated teeth match all TE-CO Step Blocks *Dimensions In millimeters.

Suppliers

Company
Product
Description
Supplier Links
Serrated End Clamp: 4 Length x 3/4 Stud Size - 30510 - Te-Co, Inc.
Union, OH, USA
Serrated End Clamp: 4 Length x 3/4 Stud Size
30510
Serrated End Clamp: 4 Length x 3/4 Stud Size 30510
Product Information Material: 1018 Steel Case Hardened Black Oxide Finish Used when a workpiece fixture incorporates Step Blocks into the design Serrated teeth match all TE-CO Step Blocks *Dimensions In millimeters.

Product Information

  • Material: 1018 Steel
  • Case Hardened
  • Black Oxide Finish
  • Used when a workpiece fixture incorporates Step Blocks into the design
  • Serrated teeth match all TE-CO Step Blocks

*Dimensions In millimeters.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Machining Clamps
Product Number 30510
Product Name Serrated End Clamp: 4 Length x 3/4 Stud Size
Application Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

STAYLOCK® Block Clamps - 63816 - Jergens, Inc.
Specs
Actuation Hydraulic
Load Limit 9922 lbs (4500 kg)
View Details
Clamping unit - KEC-16 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
Retractable Clamp (Mini) With Cam Handle - QLRE - Imao-Fixtureworks
Specs
Clamping Mechanism Lever
Material Steel
Load Limit 157 to 247 lbs (71.37 to 112 kg)
View Details
 - 7133781 - RS Components, Ltd.
RS Components, Ltd.
View Details